Manufacturer: Nexperia USA Inc.
Win Source Part Number: 129289-NZX13B,133
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 35 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C
Case / Package: ALF2
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 129289-NZX13B,133 |
| Product Name | Diodes - Zener - Single - NZX13B,133 |
| Life Cycle Stage | Active |
| Package | ALF2 |
| VZ | 13 volts |
| ZZT | 35 ohms |