Manufacturer: Nexperia USA Inc.
Win Source Part Number: 109190-NZH13B,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 40nA @ 10V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 14 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123F
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Zener Diode, 13V V(Z), 5%, 0.5W, Silicon, Unidirectional
| Win Source Electronics | Rochester Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 109190-NZH13B,115 | NZH13B,115 |
| Product Name | Diodes - Zener - Single - NZH13B,115 | |
| Life Cycle Stage | Active | Active |
| Package | SOD-123; SOD-123F | SOD123F |
| VZ | 13 volts | |
| ZZT | 14 ohms |