NPN general-purpose transistor in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of 50 V and a collector current of 150 mA, with a DC current gain range of 200 to 400 at V_CE=6 V and I_C=2 mA, and qualified to AEC-Q101 for automotive applications.
NXP3875G - Small Signal Bipolar Transistor, 0.15A, 50V, NPN, TO-236AB
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | NXP3875GR |
| Polarity | NPN |