Manufacturer: Nexperia USA Inc.
Win Source Part Number: 261861-NX7002BK
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-DFN (1.1x1)
Maximum Power Dissipation: 285mW
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 260mA
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 1nC @ 10V
Max Input Capacitance: 23.6pF @ 10V
Maximum Rds On at Id,Vgs: 2.8 Ohm @ 200mA, 10V
Alternative Parts (Cross-Reference): RK7002BMT116; NX7002BKR; BSN20BK; NX7002BK;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
MOSFET 2N-CH 60V 0.26A 6DFN Product overview: NX7002BK from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.26A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NX7002BK can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 261861-NX7002BK | 285-NX7002BK |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NX7002BK | 60V 0.26A MOSFET Transistor |
| Polarity | N-Channel | |
| V(BR)DSS | 60 volts | |
| PD | 285 milliwatts | 285 milliwatts |