30 V, 200 mA P-channel Trench MOSFET Product overview: NX3008PBKW from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30 V, 200 mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 200 mA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NX3008PBKW can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 1232768-NX3008PBKW
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-NX3008PBKW | 1232768-NX3008PBKW |
| Product Name | P-Channel 30 V 200 mA MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NX3008PBKW |
| Package Type | SOT3 |