NXP Semiconductors Power Management IC NX2A4WPZ

Description
IC WIRELESS PWR RECEIVER Product overview: NX2A4WPZ from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-NX2A4WPZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC WIRELESS PWR RECEIVER Product overview: NX2A4WPZ from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-NX2A4WPZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management IC - 761-NX2A4WPZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Power Management IC
761-NX2A4WPZ
Power Management IC 761-NX2A4WPZ
IC WIRELESS PWR RECEIVER Product overview: NX2A4WPZ from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-NX2A4WPZ can be used for catalog matching and distributor lookup.

IC WIRELESS PWR RECEIVER Product overview: NX2A4WPZ from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-NX2A4WPZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - 1356547-NX2A4WPZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
1356547-NX2A4WPZ
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized 1356547-NX2A4WPZ
Win Source Part Number: 1356547-NX2A4WPZ Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: NXP USA Inc. Package: Bulk Product Status: Obsolete Package / Case: 42-UFBGA, WLCSP Supplier Device Package: 42-WLCSP (3.56x3.41) Base Product Number: NX2 Mounting Type: Surface Mount HTSUS: 0000.00.0000 Applications: Wireless Power Receiver REACH Status: REACH Unaffected ECCN: OBSOLETE Voltage - Supply: 6.1V ~ 18V Current - Supply: 12mA

Win Source Part Number: 1356547-NX2A4WPZ
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: NXP USA Inc.
Package: Bulk
Product Status: Obsolete
Package / Case: 42-UFBGA, WLCSP
Supplier Device Package: 42-WLCSP (3.56x3.41)
Base Product Number: NX2
Mounting Type: Surface Mount
HTSUS: 0000.00.0000
Applications: Wireless Power Receiver
REACH Status: REACH Unaffected
ECCN: OBSOLETE
Voltage - Supply: 6.1V ~ 18V
Current - Supply: 12mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 761-NX2A4WPZ 1356547-NX2A4WPZ
Product Name Power Management IC Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Package Type Other; Bulk Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ24350DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5.5 volts
IOUT 1.00E-3 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Automotive Wide Input Voltage 2 A Buck Reg - A8585KLKTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 10-Pin SOIC
View Details
7 suppliers
Infineon Technologies AG
Specs
Regulator Category Switching
Package Type Other; Tube/Rail
View Details
Voltage Regulators - 2444502 - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type SOT89; Other; SOT-89-5
IOUT 0.5000 amps
View Details