NXP Semiconductors Translators, Level Shifters NVT2004TL,115

Description
Voltage Level Translator Bidirectional 1 Circuit 4 Channel DFN2514-12
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 4 Channel DFN2514-12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 568-6883-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
568-6883-2-ND
Translators, Level Shifters 568-6883-2-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel DFN2514-12

Voltage Level Translator Bidirectional 1 Circuit 4 Channel DFN2514-12

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1082964-NVT2004TL,115 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1082964-NVT2004TL,115
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1082964-NVT2004TL,115
Win Source Part Number: 1082964-NVT2004TL,11 5 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Features: Auto-Direction Sensing Package: Tape & Reel Number of Circuits: 1 Standard Package: 4,000 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1 V ~ 3.6 V Voltage - VCCB: 1.8 V ~ 5.5 V Package / Case: 12-XFDFN Exposed Pad Supplier Device Package: DFN2514-12 Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): LSF0204DPWRNVT2004TL , 115; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: NVT2004TL115,568-688 3-1,568-6883-2,93529 2071115,NVT2004TL,11 5-ND,568-6883-6 Base Product Number: NVT20 Product Status: Obsolete

Win Source Part Number: 1082964-NVT2004TL,115
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Features: Auto-Direction Sensing
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 4,000
Mounting: SMD (SMT)
Output Type: Open Drain, Push-Pull
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 1 V ~ 3.6 V
Voltage - VCCB: 1.8 V ~ 5.5 V
Package / Case: 12-XFDFN Exposed Pad
Supplier Device Package: DFN2514-12
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): LSF0204DPWRNVT2004TL, 115;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: NVT2004TL115,568-6883-1,568-6883-2,935292071115,NVT2004TL,115-ND,568-6883-6
Base Product Number: NVT20
Product Status: Obsolete

Buy Now Datasheet
Logic - Translators, Level Shifters - NVT2004TL,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
NVT2004TL,115
Logic - Translators, Level Shifters NVT2004TL,115
IC TRNSLTR BIDIRECTIONAL 12HXSON

IC TRNSLTR BIDIRECTIONAL 12HXSON

Supplier's Site Datasheet
Translators, Level Shifters - NVT2004TL,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
NVT2004TL,115
Translators, Level Shifters NVT2004TL,115
Voltage Level Translator Bidirectional 1 Circuit 4 Channel DFN2514-12

Voltage Level Translator Bidirectional 1 Circuit 4 Channel DFN2514-12

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 568-6883-2-ND 1082964-NVT2004TL,115 NVT2004TL,115 NVT2004TL,115
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Package Type 12-XFDFN Exposed Pad 12-XFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MC100EPT26DR2 - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; PECL
View Details
Translators, Level Shifters - 1727-74AVCH2T45GS,115TR-ND - DigiKey
Specs
Package Type 8-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers