Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-TSSOP
IC TRANSLTR BIDIRECTIONAL 8TSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-TSSOP
BIDIR VOLT LVL TRANSLTOR, -40 TO 85DEG C; No. of Inputs:2Inputs; Output Current:-; Propagation Delay:1.5ns; No. of Pins:8Pins; Logic Case Style:TSSOP; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes
LEVEL TRANSLATOR, 4 I/P, DUAL, TSSOP-8; No. of Inputs:4; Output Current:-; Propagation Delay:1.5ns; No. of Pins:8Pins; Logic Case Style:TSSOP; Supply Voltage Min:0V; Supply Voltage Max:5.4V; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes
IC TRNSLTR BIDIRECTIONAL 8TSSOP
IC TRNSLTR BIDIRECTIONAL 8TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 568-5121-2-ND | NVT2002DP,118 | NVT2002DP,118 | 31AC6741 | 29AH6909 | NVT2002DP,118 | NVT2002DP,118 |
| Product Name | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Bidir Volt Lvl Transltor, -40 To 85Deg C; No. Of Inputs Nxp | Level Translator, 4 I/p, Dual, Tssop-8; No. Of Inputs Nxp | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; TSSOP | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | |||
| Output Type | Open Drain; Push-Pull | Open Drain; Open Drain, Push-Pull | Open Drain, Push-Pull | ||||
| Features | Auto-direction Sensing | RoHS | RoHS | Auto-direction Sensing | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |