4-BIT VOLTAGE TRANSLATOR 12WLCSP Product overview: NTS0304EUKZ from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-NTS0304EUKZ can be used for catalog matching and distributor lookup.
Win Source Part Number: 973521-NTS0304EUKZ
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Logic Type: Translating Transceiver
Number of Bits: 4
Supply Voltage: 0.95V ~ 3.6V, 1.65V ~ 5.5V
Package / Case: 12-UFBGA, WLCSP
Supplier Device Package: 12-WLCSP (1.42x1.97)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935378488012
Base Product Number: NTS0304
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 703-NTS0304EUKZ | 973521-NTS0304EUKZ |
| Product Name | Logic IC | Integrated Circuits (ICs) - Logic - Specialty Logic |
| Gate Type | Voltage Level Translator | Translating Transceiver |