The NTS0101 is a dual supply translating transceiver designed for bidirectional voltage level translation. It features two 1-bit input-output ports (A and B), an output enable input (OE), and two supply pins (V_{CC(A)} and V_{CC(B)}). The device supports a wide supply voltage range, with V_{CC(A)} operable from 1.65 V to 3.6 V and V_{CC(B)} from 2.3 V to 5.5 V, making it suitable for translating between various voltage levels including 1.8 V, 2.5 V, 3.3 V, and 5.0 V. The NTS0101 is capable of maximum data rates of 50 Mbps in push-pull configuration and includes I_{OFF} circuitry for partial power-down operation, preventing backflow current when powered down. It offers robust ESD protection, with ratings exceeding 2500 V for the A port and 8000 V for the B port, and is specified for operation in temperatures ranging from -40 °C to +125 °C. The device is available in multiple package options, including SOT363 and SOT886, catering to various design requirements.
IC TRNSLTR BIDIRECTIONAL 6XSON
Translator Circuit Channel
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators |
| Product Number | NTS0101GN132 | NTS0101GN132 |
| Product Name | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters |
| Features | RoHS |