NXP Semiconductors Electrical Parts - NTB0104BQ NTB0104BQ

Description
Manufacturer: NXP Win Source Part Number: 1232315-NTB0104BQ Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1232315-NTB0104BQ Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - NTB0104BQ - 1232315-NTB0104BQ - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - NTB0104BQ
1232315-NTB0104BQ
Electrical Parts - NTB0104BQ 1232315-NTB0104BQ
Manufacturer: NXP Win Source Part Number: 1232315-NTB0104BQ Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1232315-NTB0104BQ
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1232315-NTB0104BQ
Product Name Electrical Parts - NTB0104BQ
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details