TRANSCEIVER, TRANSLATING, -40TO125DEG C; Logic Device Type:Transceiver, Translating; Logic Family / Base Number:NTB0102; Logic Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:NTRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 41AH8205 |
| Product Name | Transceiver, Translating, -40To125Deg C; Logic Device Type Nxp |