Manufacturer: NXP
Win Source Part Number: 139877-NTB0101GM,115
Packaging: Reel - TR
Features: Auto-Direction Sensing
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 100Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 1
Voltage - VCCA: 1.2V to 3.6V
Voltage - VCCB: 1.65V to 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 6-XSON, SOT886 (1.45x1)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Shift Registers |
| Product Number | 139877-NTB0101GM,115 |
| Product Name | Logic - Logic - Translators, Level Shifters - NTB0101GM,115 |
| Output Characteristics | Tri-State, Non-Inverted |