Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974493-NTB0101GF
Data Rate: 80 Mbps
Number of Pins: 6
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 3.6 V
Min Supply Voltage: 1.2 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 974493-NTB0101GF |
| Product Name | OEM Parts - OEM Parts (M - N) - NTB0101GF |