IC RFID TRANSP 13.56MHZ 8XQFN
IC RFID TRANSP 13.56MHZ 8XQFN
RFID Transponder IC 13.56MHz ISO 14443 I²C 1.7V ~ 3.6V 8-XFQFN Exposed Pad
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | NT3H1201W0FHKH | NT3H1201W0FHKH | NT3H1201W0FHKH |
| Product Name | RFID, RF Access, Monitoring ICs | RF and Wireless - RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs |
| Device Type | RFID Transponder | Receiver | |
| Supply Voltage | Other; 1.7V ~ 3.6V | 3.6V; Other; 1.7V ~ 3.6V | |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) |
| Package Type | 8-XFQFN Exposed Pad | 8-XFQFN Exposed Pad |