IC RFID TRANSP 13.56MHZ 8XQFN
RFID Transponder IC 13.56MHz ISO 14443 I²C 1.7V ~ 3.6V 8-XFQFN Exposed Pad
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips |
| Product Number | NT3H1101W0FHKH | NT3H1101W0FHKH |
| Product Name | RF and Wireless - RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) |
| Device Type | Receiver | |
| Interface | I²C | |
| Features | RoHS |