RFID Transponder IC 13.56MHz ISO 14443 I²C 1.7V ~ 3.6V 8-XFQFN Exposed Pad
RFID, READ/WRITE, 13.56MHZ, XQFN-8; Frequency Min:-; Frequency Max:13.56MHz; RFID IC Type:Read, Write; Programmable Memory:-; Output Power:-; RF IC Case Style:XQFN; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V RoHS Compliant: Yes
RFID READ/WRITE, 13.56MHZ, XQFN-8; Frequency Min:-; Frequency Max:13.56MHz; RFID IC Type:Read, Write; Programmable Memory:-; Output Power:-; RF IC Case Style:XQFN; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RFID Chips | RFID Chips |
| Product Number | 568-12152-2-ND | 41AH8209 |
| Product Name | RFID, RF Access, Monitoring ICs | Rfid, Read/write, 13.56Mhz, Xqfn-8; Frequency Min Nxp |
| Frequency | 1.36E7 Hz | ? to 1.36E7 Hz |