NXP Semiconductors Logic - Logic - Shift Registers - NPIC6C596D,118 NPIC6C596D,118

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 126470-NPIC6C596D,11 8 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Automation & Process Control
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 126470-NPIC6C596D,11 8 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Automation & Process Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - NPIC6C596D,118 - 126470-NPIC6C596D,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - NPIC6C596D,118
126470-NPIC6C596D,118
Logic - Logic - Shift Registers - NPIC6C596D,118 126470-NPIC6C596D,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 126470-NPIC6C596D,11 8 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Automation & Process Control

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 126470-NPIC6C596D,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Open Drain
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Automation & Process Control

Buy Now Datasheet
Shift Registers - NPIC6C596D,118 - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
NPIC6C596D,118
Shift Registers NPIC6C596D,118
IC SHIFT REGISTER 8BIT 16SOIC

IC SHIFT REGISTER 8BIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Shift Registers Shift Registers
Product Number 126470-NPIC6C596D,118 NPIC6C596D,118
Product Name Logic - Logic - Shift Registers - NPIC6C596D,118 Shift Registers
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Output Characteristics Open-drain; Open Drain Open Drain
Package Type Other; 16-SO SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type flip-flop with 5 V tolerant inputs/outputs; positive edge-trigger; 3-state - 74LVC574ABQ-Q100X - Nexperia B.V.
Specs
Supply Voltage +6.5
Output Characteristics 3-State
Package Type Other; SOT764-1 SOT764-1
View Details
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
SN54LS597 8-Bit Shift Registers With Input Latches - 5962-8944401FA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details
 - 29818APC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; Other; PDIP
View Details