IC RFID READER 13.56MHZ 24HVQFN
IC RFID READER 13.56MHZ 24HVQFN
RFID Reader IC 13.56MHz ISO 14443 I²C, SPI 1.7V ~ 3.6V 24-VFQFN Exposed Pad
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | NHS3100/A1Z | NHS3100/A1Z | NHS3100/A1Z |
| Product Name | RF and Wireless - RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Device Type | RFID Reader | Receiver | |
| Supply Voltage | Other; 1.7V ~ 3.6V | 3.6V; Other; 1.7V ~ 3.6V | |
| Package Type | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad |