Win Source Part Number: 1373339-NHS3100/A1Z
Category: RF and Wireless - RFID, RF Access, Monitoring ICs
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 47 pct.
Type: RFID Reader
MSL Level: 3 (168 Hours)
Mfr: NXP USA Inc.
Package: Tape & Reel
Product Status: Active
Frequency: 13.56MHz
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-HVQFN (4x4)
Base Product Number: NHS3100
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Voltage - Supply: 1.7V ~ 3.6V
Interface: I²C, SPI
Standards: ISO 14443
RFID Reader IC 13.56MHz ISO 14443 I²C, SPI 1.7V ~ 3.6V 24-VFQFN Exposed Pad
RFID Reader IC 13.56MHz ISO 14443 I²C, SPI 1.7V ~ 3.6V 24-VFQFN Exposed Pad
RFID Reader IC 13.56MHz ISO 14443 I²C, SPI 1.7V ~ 3.6V 24-VFQFN Exposed Pad
RFID READER, 13.56MHZ, HVQFN-24; Frequency Min:-; Frequency Max:13.56Hz; RFID IC Type:Reader; Programmable Memory:-; Output Power:-; RF IC Case Style:HVQFN; No. of Pins:24Pins; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RFID Chips | RFID Chips | RFID Chips |
| Product Number | 1373339-NHS3100/A1Z | 568-13328-2-ND | 31AC6711 |
| Product Name | RF and Wireless - RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs | Rfid Reader, 13.56Mhz, Hvqfn-24; Frequency Min Nxp |
| Frequency | 1.36E7 Hz | 1.36E7 Hz | ? to 13.56 Hz |