NXP Semiconductors 2.5MHZ Operational Amplifier IC NE5234N

Description
IC OPAMP GP 2.5MHZ RRO 14DIP Product overview: NE5234N from NXP Semiconductors is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.5MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NE5234N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 2.5MHZ RRO 14DIP Product overview: NE5234N from NXP Semiconductors is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.5MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NE5234N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5MHZ Operational Amplifier IC - 687-NE5234N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5MHZ Operational Amplifier IC
687-NE5234N
2.5MHZ Operational Amplifier IC 687-NE5234N
IC OPAMP GP 2.5MHZ RRO 14DIP Product overview: NE5234N from NXP Semiconductors is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.5MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NE5234N can be used for catalog matching and distributor lookup.

IC OPAMP GP 2.5MHZ RRO 14DIP Product overview: NE5234N from NXP Semiconductors is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.5MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NE5234N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5234N - 045180-NE5234N - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5234N
045180-NE5234N
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5234N 045180-NE5234N
Manufacturer: NXP Win Source Part Number: 045180-NE5234N Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Output Type: Rail-to-Rail -3db Bandwidth: 2.5MHz Amplifier Type: General Purpose Slew Rate: 0.8 V/μs Current - Input Bias: 90nA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-DIP Supply Voltage - Operating: 2 V to 5.5 V, ±1 V to 2.75 V Operating Supply Current: 2.8mA Channel Output Current: 12mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 045180-NE5234N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Output Type: Rail-to-Rail
-3db Bandwidth: 2.5MHz
Amplifier Type: General Purpose
Slew Rate: 0.8 V/μs
Current - Input Bias: 90nA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-DIP
Supply Voltage - Operating: 2 V to 5.5 V, ±1 V to 2.75 V
Operating Supply Current: 2.8mA
Channel Output Current: 12mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-NE5234N 045180-NE5234N
Product Name 2.5MHZ Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5234N
Slew Rate 0.8000 V/µs 0.8000 V/µs
Bandwidth 2.5 MHz 2.5 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type Tube/Rail DIP; 14-DIP
Supply Voltage (VS) 2 to 5.5 volts
Unlock Full Specs
to access all available technical data