General Purpose Amplifier 4 Circuit Rail-to-Rail 14-DIP
IC OPAMP GP 4 CIRCUIT 14DIP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-DIP
IC OPAMP GP 4 CIRCUIT 14DIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | NE5234N/01,112-ND | NE5234N/01,112 | NE5234N/01,112 | NE5234N/01,112 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||
| Source Current (IS) | 2.8 milliamps | 2.8 milliamps | 2.8 milliamps | |
| Slew Rate | 0.8000 V/µs | 8.00E-7 V/µs | 0.8000 V/µs | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | 0degC ~ 70degC | DIP; 14-DIP (0.300\", 7.62mm) |