NXP Semiconductors Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5230D NE5230D

Description
Manufacturer: NXP Win Source Part Number: 1230968-NE5230D Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1230968-NE5230D Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5230D - 1230968-NE5230D - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5230D
1230968-NE5230D
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5230D 1230968-NE5230D
Manufacturer: NXP Win Source Part Number: 1230968-NE5230D Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1230968-NE5230D
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1230968-NE5230D
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5230D
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, Op Amps, Buffer Amps - ALD1721EPAL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.1200 milliamps
Slew Rate 1 V/µs
View Details
4 suppliers
Audio Amplifier ICs - 2168656P - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP
Operating Range Karaoke, Two Way Communications, Surveillance Systems, Communication Headset, Portable, Dj Mixers, Telecom, Palmtop Computer, Desktop
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-87710022A - Lingto Electronic Limited
Specs
Source Current (IS) 0.5000 milliamps
View Details
SOIC Operational Amplifier IC - 687-CLC414AJE-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1000 V/µs
Bandwidth 90 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers