NXP Semiconductors Comparators NCX2222GTX

Description
Comparator General Purpose Open Drain 8-XSON, SOT833-1 (1.95x1)
Request a Quote Datasheet
Description
Comparator General Purpose Open Drain 8-XSON, SOT833-1 (1.95x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 568-12369-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
568-12369-2-ND
Comparators 568-12369-2-ND
Comparator General Purpose Open Drain 8-XSON, SOT833-1 (1.95x1)

Comparator General Purpose Open Drain 8-XSON, SOT833-1 (1.95x1)

Buy Now Datasheet
Comparators - 568-12369-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
568-12369-1-ND
Comparators 568-12369-1-ND
Comparator General Purpose Open Drain 8-XSON, SOT833-1 (1.95x1)

Comparator General Purpose Open Drain 8-XSON, SOT833-1 (1.95x1)

Buy Now Datasheet
Comparators - 568-12369-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
568-12369-6-ND
Comparators 568-12369-6-ND
Comparator General Purpose Open Drain 8-XSON, SOT833-1 (1.95x1)

Comparator General Purpose Open Drain 8-XSON, SOT833-1 (1.95x1)

Buy Now Datasheet
Linear - Linear - Comparators - NCX2222GTX - NCX2222GTX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - NCX2222GTX
NCX2222GTX
Linear - Linear - Comparators - NCX2222GTX NCX2222GTX
Manufacturer: NXP Win Source Part Number: 887181-NCX2222GTX Operating Temperature Range: -40°C ~ 85°C Features: Comparator General Purpose Open Drain 8-XSON, SOT833-1 (1.95x1) Package: Reel - TR Package: 8-XFDFN Mounting: Surface Mount Part Status: Not For New Designs Family Name: NCX2222 Categories: Integrated Circuits (ICs) Case / Package: 8-XSON, SOT833-1 (1.95x1) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 568-12369, NCX2222GT,115, 935298977115, 568-12369-6, 568-12369-2, NCX2222GTX-ND, 568-12369-1

Manufacturer: NXP
Win Source Part Number: 887181-NCX2222GTX
Operating Temperature Range: -40°C ~ 85°C
Features: Comparator General Purpose Open Drain 8-XSON, SOT833-1 (1.95x1)
Package: Reel - TR
Package: 8-XFDFN
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: NCX2222
Categories: Integrated Circuits (ICs)
Case / Package: 8-XSON, SOT833-1 (1.95x1)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 568-12369, NCX2222GT,115, 935298977115, 568-12369-6, 568-12369-2, NCX2222GTX-ND, 568-12369-1

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - NCX2222GTX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
NCX2222GTX
Integrated Circuits (ICs) - Linear - Comparators NCX2222GTX
IC COMPARATOR 2 GEN PUR 8XSON

IC COMPARATOR 2 GEN PUR 8XSON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 568-12369-2-ND NCX2222GTX NCX2222GTX
Product Name Comparators Linear - Linear - Comparators - NCX2222GTX Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AC521SC REEL - Rochester Electronics
Specs
Type Identity
Package Type SOIC; Other; SOIC20
Logic Family CMOS
View Details
2 suppliers
Comparators - 1727-3463-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SSOP
View Details