NXP SEMICONDUCTORS
NCF2957VHN4/0200IY -- RFID, RF ACCESS, MONITORING ICS
NXP Semiconductors
RFID, RF Access, Monitoring ICs
NCF2957VHN4/0200IY
-
ODG (Origin Data Global)
-
Quarktwin Technology Ltd.
Technical Specifications
|
Product Category
|
Network and Communication Chips |
Network and Communication Chips |
|
Product Number
|
NCF2957VHN4/0200IY |
NCF2957VHN4/0200IY |
|
Product Name
|
RFID, RF Access, Monitoring ICs |
RFID, RF Access, Monitoring ICs |
|
Device Type
|
|
Receiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Features
RoHS
Operating Frequency
8500 to 10550 MHz
View Details
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details