NXP Semiconductors Gates and Inverters N74F804D,623

Description
NAND Gate IC 6 Channel 20-SO
Request a Quote Datasheet
Description
NAND Gate IC 6 Channel 20-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - N74F804D,623-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
N74F804D,623-ND
Gates and Inverters N74F804D,623-ND
NAND Gate IC 6 Channel 20-SO

NAND Gate IC 6 Channel 20-SO

Buy Now Datasheet
IC GATE NAND 6CH 2-INP 20-SO Product overview: N74F804D,623 from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-N74F804D,623 can be used for catalog matching and distributor lookup.

IC GATE NAND 6CH 2-INP 20-SO Product overview: N74F804D,623 from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-N74F804D,623 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - N74F804D,623 - 1081621-N74F804D,623 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - N74F804D,623
1081621-N74F804D,623
Logic - Logic - Gates and Inverters - N74F804D,623 1081621-N74F804D,623
Manufacturer: NXP Win Source Part Number: 1081621-N74F804D,623 Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 48mA, 48mA Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SO Dimension: 20-SOIC (0.295", 7.50mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1081621-N74F804D,623
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 48mA, 48mA
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SO
Dimension: 20-SOIC (0.295", 7.50mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - N74F804D,623 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
N74F804D,623
Gates and Inverters N74F804D,623
NAND Gate IC 6 Channel 20-SO

NAND Gate IC 6 Channel 20-SO

Buy Now
Logic - Gates and Inverters - N74F804D,623 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
N74F804D,623
Logic - Gates and Inverters N74F804D,623
IC GATE NAND 6CH 2-INP 20SO

IC GATE NAND 6CH 2-INP 20SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number N74F804D,623-ND 705-N74F804D,623 1081621-N74F804D,623 N74F804D,623 N74F804D,623
Product Name Gates and Inverters Logic IC Logic - Logic - Gates and Inverters - N74F804D,623 Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NAND NOT; NAND; NAND Gate NAND; NAND Gate NOT; NAND
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Inputs 2 2 2 2
Propagation Delay 4.5 ns 4.5 ns 4.5 ns
Low Level Output Current (Sink) 48 mA 48 mA 48 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND - AP54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Quad 2-input NOR gate - 74AHCT02D,118 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
7 suppliers
Logic IC - 705-54AS04J - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers
Logic - Gates and Inverters - 54LS08FM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details