Manufacturer: NXP
Win Source Part Number: 765312-N74F786N,602
Series: 74F
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Bus Arbiter
Supply Voltage: 4.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Resolution: 4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC ASYNC BUS ARBITER 16-DIP Product overview: N74F786N,602 from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-N74F786N,602 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 765312-N74F786N,602 | 703-N74F786N,602 |
| Product Name | Logic - Logic - Specialty Logic - N74F786N,602 | DIP Logic IC |
| Gate Type | Bus Arbiter |