NXP Semiconductors Logic - Logic - Specialty Logic - N74F786D,623 N74F786D,623

Description
Manufacturer: NXP Win Source Part Number: 124630-N74F786D,623 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Bus Arbiter Number of Bits: 4 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 124630-N74F786D,623 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Bus Arbiter Number of Bits: 4 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - N74F786D,623 - 124630-N74F786D,623 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - N74F786D,623
124630-N74F786D,623
Logic - Logic - Specialty Logic - N74F786D,623 124630-N74F786D,623
Manufacturer: NXP Win Source Part Number: 124630-N74F786D,623 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Bus Arbiter Number of Bits: 4 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 124630-N74F786D,623
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Bus Arbiter
Number of Bits: 4
Supply Voltage: 4.5 V to 5.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
703-N74F786D,623
5.5V Logic IC 703-N74F786D,623
IC ARBITER BUS 5.5V 16SOIC Product overview: N74F786D,623 from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-N74F786D,623 can be used for catalog matching and distributor lookup.

IC ARBITER BUS 5.5V 16SOIC Product overview: N74F786D,623 from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-N74F786D,623 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 124630-N74F786D,623 703-N74F786D,623
Product Name Logic - Logic - Specialty Logic - N74F786D,623 5.5V Logic IC
Gate Type Bus Arbiter
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 8228672P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Hex Inverter, Open Drain - MYXAP54RHC05/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input NAND gate - 74AHCT00D,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
10 suppliers