NXP Semiconductors Logic - Logic - Flip Flops - N74F74D-T N74F74D-T

Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1190120-N74F74D-T Polarity: Non-Inverting Number of Bits: 1 Number of Pins: 14 Categories: Logic - Flip Flops Case / Package: SOIC Alternative Parts (Cross-Reference): N74F74DT; Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1190120-N74F74D-T Polarity: Non-Inverting Number of Bits: 1 Number of Pins: 14 Categories: Logic - Flip Flops Case / Package: SOIC Alternative Parts (Cross-Reference): N74F74DT; Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - N74F74D-T - 1190120-N74F74D-T - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - N74F74D-T
1190120-N74F74D-T
Logic - Logic - Flip Flops - N74F74D-T 1190120-N74F74D-T
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1190120-N74F74D-T Polarity: Non-Inverting Number of Bits: 1 Number of Pins: 14 Categories: Logic - Flip Flops Case / Package: SOIC Alternative Parts (Cross-Reference): N74F74DT; Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: 0 °C

Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1190120-N74F74D-T
Polarity: Non-Inverting
Number of Bits: 1
Number of Pins: 14
Categories: Logic - Flip Flops
Case / Package: SOIC
Alternative Parts (Cross-Reference): N74F74DT;
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1190120-N74F74D-T
Product Name Logic - Logic - Flip Flops - N74F74D-T
Package Type SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type flip-flop with reset; positive-edge trigger - 74HC273D,653 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
8 suppliers
SN54LS273-SP Octal D-type Flip-Flop With Clear - 5962-7801001VSA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 27 ns
fMAX 35 MHz
View Details
Logic - Flip Flops - 74ACT374MTCX - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details