Manufacturer: NXP
Win Source Part Number: 765310-N74F656AD,623
Series: 74F
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Buffer/Driver with Parity
Supply Voltage: 4.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Resolution: 8
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SO
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC BUFFER/DRIVER OCTAL 24SOIC Product overview: N74F656AD,623 from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-N74F656AD,623 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 765310-N74F656AD,623 | 703-N74F656AD,623 |
| Product Name | Logic - Logic - Specialty Logic - N74F656AD,623 | Logic IC |
| Gate Type | Buffer/Driver with Parity | Buffer/Driver |