NXP Semiconductors Flip Flops N74F5074N,602

Description
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 568-3180-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
568-3180-5-ND
Flip Flops 568-3180-5-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - N74F5074N,602
1081617-N74F5074N,602
Logic - Logic - Flip Flops - N74F5074N,602 1081617-N74F5074N,602
Manufacturer: NXP Win Source Part Number: 1081617-N74F5074N,60 2 Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 15mA, 20mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 30mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 14-DIP (0.300", 7.62mm) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 120MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1081617-N74F5074N,602
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 15mA, 20mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 30mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 14-DIP (0.300", 7.62mm)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 120MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - N74F5074N,602 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
N74F5074N,602
Flip Flops N74F5074N,602
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Buy Now Datasheet
Logic - Flip Flops - N74F5074N,602 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
N74F5074N,602
Logic - Flip Flops N74F5074N,602
IC FF D-TYPE DUAL 1BIT 14DIP

IC FF D-TYPE DUAL 1BIT 14DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 568-3180-5-ND 1081617-N74F5074N,602 N74F5074N,602 N74F5074N,602
Product Name Flip Flops Logic - Logic - Flip Flops - N74F5074N,602 Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Propagation Delay 6 ns 6 ns
Low-level Output Current (Sink) 20 mA 20 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Family / Base Number Nexperia - 26AC8624 - Newark, An Avnet Company
Specs
fMAX 315 MHz
Package Type VSSOP
Number of Pins 8
View Details
Logic - Flip Flops - 74AC109SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54AHC574 Octal Edge-Triggered D-type Flip-Flops  With 3-State Outputs - 5962-9685401Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details