D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
IC DTYPE LATCH OCTAL 20SSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
IC D-TYPE TRANSP SGL 8:8 20SSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | N74F373DB,112-ND | N74F373DB,112 | N74F373DB,112 | N74F373DB,112 |
| Product Name | Latches | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D | D; Transparent-D | ||
| Output Characteristics | 3-State | |||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Low-level Output Current (Sink) | 24 mA | 24 mA |