NAND Gate IC 4 Channel Open Collector 16-SO
NAND Gate IC 4 Channel Open Collector 16-SO
IC GATE NAND OP COL 4CH 2IN 16SO
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 568-1728-5-ND | N74F3038D,512 | N74F3038D,512 |
| Product Name | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NAND | NAND; NAND Gate | NOT; NAND |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) |
| Output Type | Open Collector | ||
| Inputs | 2 | 2 | |
| Propagation Delay | 11.5 ns |