Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO
Manufacturer: NXP
Win Source Part Number: 765296-N74F244BD,602
Series: 74F
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 4
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SO
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | N74F244BD,602-ND | 765296-N74F244BD,602 |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - N74F244BD,602 |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |