NXP Semiconductors Logic - Buffers, Drivers, Receivers, Transceivers N74F242D,623

Description
IC TRANSCEIVER INVERT 5.5V 14SO
Datasheet
Description
IC TRANSCEIVER INVERT 5.5V 14SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - N74F242D,623 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
N74F242D,623
Logic - Buffers, Drivers, Receivers, Transceivers N74F242D,623
IC TRANSCEIVER INVERT 5.5V 14SO

IC TRANSCEIVER INVERT 5.5V 14SO

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number N74F242D,623
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - SI2493-C-GT-ND - DigiKey
Specs
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details
17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer IC - AWMF-0238 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
Integrated Circuits (ICs) - Receivers & Transceivers - 74AVC16T245DGG - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 1.2V~3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details