NAND Gate IC 2 Channel 14-SO
IC GATE NAND 2CH 4-INP 14SO
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | N74F20D,602-ND | N74F20D,602 | N74F20D,602 |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NAND; NAND Gate | NAND |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Inputs | 4 | 4 | |
| Propagation Delay | 5 ns | ||
| Low Level Output Current (Sink) | 1 mA |