NXP Semiconductors Logic - Logic - Shift Registers - N74F194D-T N74F194D-T

Description
Manufacturer: NXP Win Source Part Number: 059793-N74F194D-T Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Register, Bidirectional Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Purpose: Universal Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 059793-N74F194D-T Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Register, Bidirectional Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Purpose: Universal Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - N74F194D-T - 059793-N74F194D-T - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - N74F194D-T
059793-N74F194D-T
Logic - Logic - Shift Registers - N74F194D-T 059793-N74F194D-T
Manufacturer: NXP Win Source Part Number: 059793-N74F194D-T Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Register, Bidirectional Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Purpose: Universal Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 059793-N74F194D-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Register, Bidirectional
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Purpose: Universal
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 059793-N74F194D-T
Product Name Logic - Logic - Shift Registers - N74F194D-T
Supply Voltage 4.5 V ~ 5.5 V
Output Characteristics Push-Pull
Package Type Other; 16-SO
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74HCT165PW,112-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
2 suppliers
Shift Registers - 74195DC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details
2 suppliers
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details