Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991732-N74F191D623
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Number of Elements: 1
Number of Bits per Element: 4
Sync/Async: Asynchronous
Categories: OEM Parts(M-N)
Case / Package: SOIC
Alternative Parts (Cross-Reference): N74F191D623N74F191D,
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Logic Function: Counter
Clock Edge Trigger Type: Positive Edge
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 991732-N74F191D623 |
| Product Name | OEM Parts - OEM Parts (M - N) - N74F191D623 |