Manufacturer: Nexperia USA Inc.
Win Source Part Number: 104538-N74F14D,623
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 104538-N74F14D,623 |
| Product Name | Logic - Logic - Gates and Inverters - N74F14D,623 |
| Gate Type | NOT; Inverter |
| Supply Voltage | 4.5 V ~ 5.5 V |
| Inputs | 6 |
| Propagation Delay | 8.5 ns |