Decoder/Demultiplexe
IC DECODER/DEMUX 1 X 2:4 16SO Product overview: N74F139D,623 from NXP Semiconductors is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-N74F139D,623 can be used for catalog matching and distributor lookup.
Manufacturer: NXP USA Inc.
Win Source Part Number: 804228-N74F139D,623
Packaging: Reel
Type: Decoder/Demultiplexe
Mounting Style: SMD
Current - Output High, Low: 1mA, 20mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: 74F139
IC DECODER/DEMUX 1 X 2:4 16SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | N74F139D,623-ND | 743-N74F139D,623 | 804228-N74F139D,623 | N74F139D,623 |
| Product Name | Signal Switches, Multiplexers, Decoders | Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - N74F139D,623 | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |