IC GATE NAND 1CH 13-INP 16-SO / NAND Gate 1-Element 13-IN Bipolar 16-Pin SO T/R Product overview: N74F133D,623 from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-N74F133D,623 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 790483-N74F133D,623
Series: 74F
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 13
Current - Output High, Low: 1mA, 20mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Part Status: Obsolete(EOL)
Family Name: 74F133
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): N74F133N; N74F133N,602 ; N74F133D; N74F133D,602;
Introduction Date: October 16, 1989
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC GATE NAND 1CH 13-INP 16SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-N74F133D,623 | 790483-N74F133D,623 | N74F133D,623 | N74F133D,623 |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - N74F133D,623 | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NOT; NAND; NAND Gate | NOT; NAND | NAND; NAND Gate |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5 V ~ 5.5 V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V |
| Inputs | 13 | 13 | 13 | |
| Propagation Delay | 7.5 ns | 7.5 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |