Inverter IC 6 Channel Open Collector 14-SO
IC INVERTER 6CH 1-INP 14SO
IC INVERT OPEN COL 6CH 6-IN 14SO
Inverter IC 6 Channel Open Collector 14-SO
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 568-9971-5-ND | N74F06D,602 | N74F06D,602 | N74F06D,602 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |
| Output Type | Open Collector | |||
| Inputs | 1 | 1 | ||
| Propagation Delay | 6 ns |