Manufacturer: NXP
Win Source Part Number: 105456-N74F02D,623
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
NOR Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDSO14
IC GATE NOR 4CH 2-INP 14-SO
| Win Source Electronics | Rochester Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 105456-N74F02D,623 | N74F02D,623 | 568-N74F02D,623TR-ND |
| Product Name | Logic - Logic - Gates and Inverters - N74F02D,623 | Gates and Inverters | |
| Gate Type | NOT; NOR; NOR Gate | OR; NOR | NOR |
| Supply Voltage | 4.5 V ~ 5.5 V | ||
| Inputs | 2 | ||
| Propagation Delay | 5.5 ns | ||
| Low Level Output Current (Sink) | 20 mA |