NXP Semiconductors 5W 5V Power Management IC MWCT1003AVLHR

Description
5W MULTI-COIL AUTO 5V PREMIUM Product overview: MWCT1003AVLHR from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5W, 5V, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MWCT1003AVLHR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5W MULTI-COIL AUTO 5V PREMIUM Product overview: MWCT1003AVLHR from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5W, 5V, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MWCT1003AVLHR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5W 5V Power Management IC
761-MWCT1003AVLHR
5W 5V Power Management IC 761-MWCT1003AVLHR
5W MULTI-COIL AUTO 5V PREMIUM Product overview: MWCT1003AVLHR from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5W, 5V, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MWCT1003AVLHR can be used for catalog matching and distributor lookup.

5W MULTI-COIL AUTO 5V PREMIUM Product overview: MWCT1003AVLHR from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5W, 5V, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MWCT1003AVLHR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Management - Specialized - 568-14659-2-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
568-14659-2-ND
Power Management - Specialized 568-14659-2-ND
Wireless Power Transmitter PMIC 64-LQFP (10x10)

Wireless Power Transmitter PMIC 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - 1356350-MWCT1003AVLHR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
1356350-MWCT1003AVLHR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized 1356350-MWCT1003AVLHR
Win Source Part Number: 1356350-MWCT1003AVLH R Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 44 pct. MSL Level: 3 (168 Hours) Mfr: NXP USA Inc. Package: Tape & Reel Product Status: Active Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Base Product Number: MWCT1003 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Wireless Power Transmitter REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.7V ~ 3.6V

Win Source Part Number: 1356350-MWCT1003AVLHR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 3 (168 Hours)
Mfr: NXP USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Base Product Number: MWCT1003
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Wireless Power Transmitter
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.7V ~ 3.6V

Buy Now Datasheet
Power Management - Specialized - MWCT1003AVLHR - ODG (Origin Data Global)
Shenzhen, China
Power Management - Specialized
MWCT1003AVLHR
Power Management - Specialized MWCT1003AVLHR
5W MULTI-COIL AUTO 5V PREMIUM

5W MULTI-COIL AUTO 5V PREMIUM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 761-MWCT1003AVLHR 568-14659-2-ND 1356350-MWCT1003AVLHR MWCT1003AVLHR
Product Name 5W 5V Power Management IC Power Management - Specialized Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Power Management - Specialized
Package Type Other; Tape & Reel (TR) Other; 64-LQFP QFP; Other; Tape & Reel QFP; Other; 64-LQFP
Unlock Full Specs
to access all available technical data