NXP Semiconductors RF Amplifiers - MW7IC2725NR1 MW7IC2725NR1

Description
Manufacturer: NXP Win Source Part Number: 059700-MW7IC2725NR1 Packaging: Reel - TR Test Frequency: 2.7GHz Frequency: 2.7GHz Gain: 28.5dB P1dB: 44dBm (25W) RF Type: WiMax Categories: RF/IF and RFID Status: Active Case / Package: TO-270 WBL-16 Supply Voltage - Operating: 32V Operating Supply Current: 275mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 059700-MW7IC2725NR1 Packaging: Reel - TR Test Frequency: 2.7GHz Frequency: 2.7GHz Gain: 28.5dB P1dB: 44dBm (25W) RF Type: WiMax Categories: RF/IF and RFID Status: Active Case / Package: TO-270 WBL-16 Supply Voltage - Operating: 32V Operating Supply Current: 275mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MW7IC2725NR1
059700-MW7IC2725NR1
RF Amplifiers - MW7IC2725NR1 059700-MW7IC2725NR1
Manufacturer: NXP Win Source Part Number: 059700-MW7IC2725NR1 Packaging: Reel - TR Test Frequency: 2.7GHz Frequency: 2.7GHz Gain: 28.5dB P1dB: 44dBm (25W) RF Type: WiMax Categories: RF/IF and RFID Status: Active Case / Package: TO-270 WBL-16 Supply Voltage - Operating: 32V Operating Supply Current: 275mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 059700-MW7IC2725NR1
Packaging: Reel - TR
Test Frequency: 2.7GHz
Frequency: 2.7GHz
Gain: 28.5dB
P1dB: 44dBm (25W)
RF Type: WiMax
Categories: RF/IF and RFID
Status: Active
Case / Package: TO-270 WBL-16
Supply Voltage - Operating: 32V
Operating Supply Current: 275mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF Amplifiers - MW7IC2725NR1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MW7IC2725NR1-ND
RF Amplifiers MW7IC2725NR1-ND
RF Amplifier IC WiMax 2.7GHz TO-270 WBL-16

RF Amplifier IC WiMax 2.7GHz TO-270 WBL-16

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number 059700-MW7IC2725NR1 MW7IC2725NR1-ND
Product Name RF Amplifiers - MW7IC2725NR1 RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; WiMax
Frequency Range 2700 MHz 2700 MHz
Minimum Gain 28.5 dB 28.5 dB
Maximum Gain 28.5 dB 28.5 dB
Package Type TO-270 WBL-16 Surface Mount; TO-270-16 Variant, Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
750/870 MHz CATV Power Doubler Line Amplifier MMIC - ACA2407E - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 20.4 dB
Maximum Gain 22.4 dB
View Details
ADM-8625PSM, 0.75 - 8 GHz High Dynamic Range Gain Block - ADM-8625PSM - Marki Microwave LLC
Specs
Frequency Range 750 to 8000 MHz
Package Type Surface Mount; surface-mount
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-40000-36 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 40000 MHz
Output VSWR 3.5 :1
View Details