NXP Semiconductors RF Amplifiers - MW7IC2040NBR1 MW7IC2040NBR1

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1228724-MW7IC2040NBR 1 Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1228724-MW7IC2040NBR 1 Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MW7IC2040NBR1
1228724-MW7IC2040NBR1
RF Amplifiers - MW7IC2040NBR1 1228724-MW7IC2040NBR1
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1228724-MW7IC2040NBR 1 Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1228724-MW7IC2040NBR1
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
RF Amplifiers - MW7IC2040NBR1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MW7IC2040NBR1TR-ND
RF Amplifiers MW7IC2040NBR1TR-ND
RF Amplifier IC General Purpose 100MHz ~ 1GHz TO-272 WB-16

RF Amplifier IC General Purpose 100MHz ~ 1GHz TO-272 WB-16

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MW7IC2040NBR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MW7IC2040NBR1
RF and Wireless - RF Amplifiers MW7IC2040NBR1
IC AMP GPS 100MHZ-1GHZ TO272WB

IC AMP GPS 100MHZ-1GHZ TO272WB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1228724-MW7IC2040NBR1 MW7IC2040NBR1TR-ND MW7IC2040NBR1
Product Name RF Amplifiers - MW7IC2040NBR1 RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave General Purpose
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 100 to 1000 MHz 100 to 1000 MHz
Minimum Gain 23.5 dB ? to 23.5 dB
Maximum Gain 23.5 dB 23.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 2300 to 2690 MHz
Minimum Gain 12.5 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
0.01 - 40 GHz Surface Mount Amplifier - AMM-11078PSM - Marki Microwave LLC
Specs
Frequency Range 10 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
50 - 4000 MHz Cascadable SiGe HBT MMIC Amplifier - QPA4563C - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range 50 to 4000 MHz
View Details