NXP Semiconductors RF Amplifiers MW6IC2015NBR1

Description
RF Amplifier IC Cellular, W-CDMA, GSM, EDGE, TDMA, CDMA 1.8GHz ~ 1.99GHz TO-272 WB-16
Request a Quote Datasheet
Description
RF Amplifier IC Cellular, W-CDMA, GSM, EDGE, TDMA, CDMA 1.8GHz ~ 1.99GHz TO-272 WB-16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MW6IC2015NBR1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MW6IC2015NBR1-ND
RF Amplifiers MW6IC2015NBR1-ND
RF Amplifier IC Cellular, W-CDMA, GSM, EDGE, TDMA, CDMA 1.8GHz ~ 1.99GHz TO-272 WB-16

RF Amplifier IC Cellular, W-CDMA, GSM, EDGE, TDMA, CDMA 1.8GHz ~ 1.99GHz TO-272 WB-16

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - MW6IC2015NBR1
059697-MW6IC2015NBR1
RF Amplifiers - MW6IC2015NBR1 059697-MW6IC2015NBR1
Manufacturer: NXP Win Source Part Number: 059697-MW6IC2015NBR1 Packaging: Reel - TR Frequency: 1.8GHz to 1.99GHz Gain: 26dB RF Type: Cellular, W-CDMA, GSM, EDGE, TDMA, CDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: TO-272 WB-16 Supply Voltage - Operating: 26V Operating Supply Current: 100mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 059697-MW6IC2015NBR1
Packaging: Reel - TR
Frequency: 1.8GHz to 1.99GHz
Gain: 26dB
RF Type: Cellular, W-CDMA, GSM, EDGE, TDMA, CDMA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: TO-272 WB-16
Supply Voltage - Operating: 26V
Operating Supply Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MW6IC2015NBR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MW6IC2015NBR1
RF and Wireless - RF Amplifiers MW6IC2015NBR1
IC AMP CELL 1.8-1.99GHZ TO272WB

IC AMP CELL 1.8-1.99GHZ TO272WB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number MW6IC2015NBR1-ND 059697-MW6IC2015NBR1 MW6IC2015NBR1
Product Name RF Amplifiers RF Amplifiers - MW6IC2015NBR1 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, W-CDMA, GSM, EDGE, TDMA, CDMA RF Microwave
Frequency Range 1800 to 1990 MHz 1800 to 1990 MHz 1800 to 1990 MHz
Minimum Gain 26 dB 26 dB ? to 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MD7IC2755GNR1 - 884459-MD7IC2755GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type TO-270 WB-14 GULL
View Details
SMT MMIC, Low Noise, Medium Power, Linear Transistor, 45 MHz to 6000 MHz, 50Ω, QFN Style Package - TAV1-541NM+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
MMIC Tech. MMIC
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers - 2312-QPL1240SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1218 MHz
View Details