Win Source Part Number: 1081214-MW4IC2230GMB
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel (TR)
Standard Package: 50
Frequency: 1.6GHz ~ 2.4GHz
Gain: 31dB
Current - Supply: 60mA
RF Type: Cellular, CDMA, EDGE, GSM, TDMA, W-CDMA
Voltage - Supply: 26V
Mounting Type: Chassis Mount
Package / Case: TO-272-16 Variant, Gull Wing
Supplier Device Package: TO-272 WB-16 GULL
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: NXP USA Inc.
Base Product Number: MW4IC
Product Status: Obsolete
RoHS Status: RoHS non-compliant
RF Amplifier IC Cellular, CDMA, EDGE, GSM, TDMA, W-CDMA 1.6GHz ~ 2.4GHz TO-272 WB-16 GULL
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | 1081214-MW4IC2230GMBR5 | MW4IC2230GMBR5-ND |
| Product Name | RF/IF and RFID - RF Amplifiers | RF Amplifiers |
| Applications | RF Microwave | Mobile / Wireless Systems; Cellular, CDMA, EDGE, GSM, TDMA, W-CDMA |
| Frequency Range | 1600 to 2400 MHz | 1600 to 2400 MHz |
| Minimum Gain | 31 dB | 31 dB |
| Maximum Gain | 31 dB | 31 dB |