NXP Semiconductors Microprocessors MVF61NN152CMK50

Description
ARM® Cortex®-A5 + Cortex®-M4 Microprocessor IC Vybrid, VF6xx 2 Core, 32-Bit 500MHz, 167MHz 364-LFBGA (17x17)
Request a Quote Datasheet
Description
ARM® Cortex®-A5 + Cortex®-M4 Microprocessor IC Vybrid, VF6xx 2 Core, 32-Bit 500MHz, 167MHz 364-LFBGA (17x17)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MVF61NN152CMK50-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MVF61NN152CMK50-ND
Microprocessors MVF61NN152CMK50-ND
ARM® Cortex®-A5 + Cortex®-M4 Microprocessor IC Vybrid, VF6xx 2 Core, 32-Bit 500MHz, 167MHz 364-LFBGA (17x17)

ARM® Cortex®-A5 + Cortex®-M4 Microprocessor IC Vybrid, VF6xx 2 Core, 32-Bit 500MHz, 167MHz 364-LFBGA (17x17)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MVF61NN152CMK50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MVF61NN152CMK50
Integrated Circuits (ICs) - Embedded - Microprocessors MVF61NN152CMK50
IC MPU VYBRID 167MHZ 364LFBGA

IC MPU VYBRID 167MHZ 364LFBGA

Supplier's Site
Microprocessors - MVF61NN152CMK50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MVF61NN152CMK50
Microprocessors MVF61NN152CMK50
ARM® Cortex®-A5 + Cortex®-M4 Microprocessor IC Vybrid, VF6xx 2 Core, 32-Bit 500MHz, 167MHz 364-LFBGA (17x17)

ARM® Cortex®-A5 + Cortex®-M4 Microprocessor IC Vybrid, VF6xx 2 Core, 32-Bit 500MHz, 167MHz 364-LFBGA (17x17)

Buy Now Datasheet
Embedded - Microprocessors - MVF61NN152CMK50 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MVF61NN152CMK50
Embedded - Microprocessors MVF61NN152CMK50
IC MCU 32BIT ROMLESS 364MAPBGA

IC MCU 32BIT ROMLESS 364MAPBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MVF61NN152CMK50
Microprocessors - MPU MVF61NN152CMK50
Microprocessors - MPU Vybrid F 32-bit MPU, ARM Cortex-A5 core, 500 MHz, ARM Cortex-M4 core, 266 MHz, MAPBGA 364

Microprocessors - MPU Vybrid F 32-bit MPU, ARM Cortex-A5 core, 500 MHz, ARM Cortex-M4 core, 266 MHz, MAPBGA 364

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MVF61NN152CMK50-ND MVF61NN152CMK50 MVF61NN152CMK50 MVF61NN152CMK50 MVF61NN152CMK50
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors Microprocessors - MPU
Data Bus 32-Bit 32-Bit; 2 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5 + Cortex®-M4 ARM; ARMR CortexR-A5 + CortexR-M4 ARM® Cortex®-A5 + Cortex®-M4 ARM; ARM® Cortex®-A5 + Cortex®-M4
Supply Voltage 3.3V
Package Type Other; 364-LFBGA BGA; Other; 364-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5746ABZYA - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details