ARM® Cortex®-A5 Microprocessor IC Vybrid, VF5xx 1 Core, 32-Bit 400MHz 364-LFBGA (17x17)
IC MCU 32BIT ROMLESS 364MAPBGA
IC MPU 400MHZ 364LFBGA
ARM® Cortex®-A5 Microprocessor IC Vybrid, VF5xx 1 Core, 32-Bit 400MHz 364-LFBGA (17x17)
ARM® Cortex®-A5 Microprocessor IC - 1 Core, 32-Bit 400MHz 364-LFBGA (17x17)
Microprocessors - MPU Vybrid F 32-bit MPU, ARM Cortex-A5 core, 400MHz, MAPBGA 364
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MVF50NS152CMK40-ND | MVF50NS152CMK40 | MVF50NS152CMK40 | MVF50NS152CMK40 | MVF50NS152CMK40 |
| Product Name | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Microprocessors - MPU |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Microprocessor Family | ARM; ARM® Cortex®-A5 | ARM; ARM® Cortex®-A5 | ARM; ARMR CortexR-A5 | ARM® Cortex®-A5 | |
| Supply Voltage | 3.3V | ||||
| Package Type | Other; 364-LFBGA | BGA; Other; 364-LFBGA |